Vishay Intertechnology, Inc. RES 2010 0.1 OHM 1% 1/2W WSL2010011

Description
RES 2010 0.1ohm 1% 1/2W
Request a Quote
Description
RES 2010 0.1ohm 1% 1/2W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2010 0.1 OHM 1% 1/2W - WSL2010011 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2010 0.1 OHM 1% 1/2W
WSL2010011
RES 2010 0.1 OHM 1% 1/2W WSL2010011
RES 2010 0.1ohm 1% 1/2W

RES 2010 0.1ohm 1% 1/2W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL2010011
Product Name RES 2010 0.1 OHM 1% 1/2W
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details