Vishay Precision Group Chip Resistor - Surface Mount WSL201000000ZEA9

Description
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element
Request a Quote Datasheet
Description
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3930-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3930-6-ND
Chip Resistor - Surface Mount 541-3930-6-ND
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element

0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3930-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3930-1-ND
Chip Resistor - Surface Mount 541-3930-1-ND
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element

0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3930-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3930-2-ND
Chip Resistor - Surface Mount 541-3930-2-ND
0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element

0 Ohms Jumper Chip Resistor 2010 (5025 Metric) Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL201000000ZEA9 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL201000000ZEA9
Chip Resistor - Surface Mount WSL201000000ZEA9
RES 0 OHM JUMPER 2010

RES 0 OHM JUMPER 2010

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 98K3033 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
98K3033
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 98K3033
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0 ohm, 500 mW, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-3930-6-ND WSL201000000ZEA9 98K3033
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0 Ohm, 500 Mw, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 2010
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details