Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More WSL1206R2500FEA

Description
Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More - WSL1206R2500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More
WSL1206R2500FEA
Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More WSL1206R2500FEA
Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More

Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R2500FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2500FEATR-ND
Chip Resistor - Surface Mount 541-WSL1206R2500FEATR-ND
250 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2500FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2500FEADKR-ND
Chip Resistor - Surface Mount 541-WSL1206R2500FEADKR-ND
250 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2500FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2500FEACT-ND
Chip Resistor - Surface Mount 541-WSL1206R2500FEACT-ND
250 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R2500FEA 541-WSL1206R2500FEATR-ND
Product Name Current Sense Resistors - SMD 1/4watt .25ohms 1% QT REQD Non Standard Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 0.2500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573264 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details