Vishay Intertechnology, Inc. Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R2000JTA

Description
Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R2000JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R2000JTA
Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R2000JTA
Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R2000JTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R2000JTA-ND
Chip Resistor - Surface Mount WSL1206R2000JTA-ND
200 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R2000JTA WSL1206R2000JTA-ND
Product Name Res Metal Strip 1206 200m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details