Vishay Precision Group Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More WSL1206R2000FTA

Description
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More - WSL1206R2000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More
WSL1206R2000FTA
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More WSL1206R2000FTA
Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R2000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2000FTATR-ND
Chip Resistor - Surface Mount 541-WSL1206R2000FTATR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2000FTACT-ND
Chip Resistor - Surface Mount 541-WSL1206R2000FTACT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2000FTADKR-ND
Chip Resistor - Surface Mount 541-WSL1206R2000FTADKR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, Full Reel; Resistance Vishay - 20C1689 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, Full Reel; Resistance Vishay
20C1689
Current Sense Resistor, Full Reel; Resistance Vishay 20C1689
CURRENT SENSE RESISTOR, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: No

CURRENT SENSE RESISTOR, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL1206R2000FTA 541-WSL1206R2000FTATR-ND 20C1689
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1/4watt .2ohms 1% Learn More Chip Resistor - Surface Mount Current Sense Resistor, Full Reel; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details