Vishay Precision Group SMD 0.25W 0.2ohm Resistor WSL1206R2000FEB

Description
Fixed Resistor, Metal Strip, 0.25W, 0.2ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 1206, CHIP Product overview: WSL1206R2000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Strip, 0.25W, 0.2ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 1206, CHIP Product overview: WSL1206R2000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 0.2ohm Resistor - 52-WSL1206R2000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 0.2ohm Resistor
52-WSL1206R2000FEB
SMD 0.25W 0.2ohm Resistor 52-WSL1206R2000FEB
Fixed Resistor, Metal Strip, 0.25W, 0.2ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 1206, CHIP Product overview: WSL1206R2000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 0.25W, 0.2ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 1206, CHIP Product overview: WSL1206R2000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 0.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 0.2ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R2000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2000FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R2000FEBTR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R2000FEBDKR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R2000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R2000FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R2000FEBCT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R2000FEB
903380-WSL1206R2000FEB
Chip Resistor - Surface Mount - WSL1206R2000FEB 903380-WSL1206R2000FEB
Manufacturer: Vishay Win Source Part Number: 903380-WSL1206R2000F EB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL1206R2000FEBD KR, WSL1206R2000FEB-ND, 541-WSL1206R2000FEBC T, 541-WSL1206R2000FEBT R

Manufacturer: Vishay
Win Source Part Number: 903380-WSL1206R2000FEB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 200 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL1206R2000FEBDKR, WSL1206R2000FEB-ND, 541-WSL1206R2000FEBCT, 541-WSL1206R2000FEBTR

Buy Now
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R2000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R2000FEB
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R2000FEB
Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Res, 0R2, 0.25W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2823 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 0.25W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2823
Res, 0R2, 0.25W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2823
RES, 0R2, 0.25W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R2, 0.25W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL1206R2000FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R2000FEB
Resistors - Chip Resistor - Surface Mount WSL1206R2000FEB
RES 0.2 OHM 1% 1/4W 1206

RES 0.2 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL1206R2000FEB 541-WSL1206R2000FEBTR-ND 903380-WSL1206R2000FEB WSL1206R2000FEB 14AJ2823 WSL1206R2000FEB
Product Name SMD 0.25W 0.2ohm Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL1206R2000FEB Res Metal Strip 1206 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Res, 0R2, 0.25W, 1206, Metal Strip Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers