Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R1900FEB

Description
RES 0.19 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.19 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R1900FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1900FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R1900FEBDKR-ND
RES 0.19 OHM 1% 1/4W 1206

RES 0.19 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1900FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1900FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R1900FEBTR-ND
190 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

190 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1900FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1900FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R1900FEBCT-ND
RES 0.19 OHM 1% 1/4W 1206

RES 0.19 OHM 1% 1/4W 1206

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .19ohms 1% Learn More - WSL1206R1900FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .19ohms 1% Learn More
WSL1206R1900FEB
Current Sense Resistors - SMD 1/4watt .19ohms 1% Learn More WSL1206R1900FEB
Current Sense Resistors - SMD 1/4watt .19ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .19ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL1206R1900FEBDKR-ND WSL1206R1900FEB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .19ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Resistance Range 0.1900 ohms 0.1900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers