Vishay Intertechnology, Inc. Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1800JTB

Description
Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1800JTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1800JTB
Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1800JTB
Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1800JTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1800JTB-ND
Chip Resistor - Surface Mount WSL1206R1800JTB-ND
180 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R1800JTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1800JTB
Chip Resistor - Surface Mount WSL1206R1800JTB
RES 0.18 OHM 5% 1/4W 1206

RES 0.18 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R1800JTB WSL1206R1800JTB-ND WSL1206R1800JTB
Product Name Res Metal Strip 1206 180m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR30GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers