Vishay Intertechnology, Inc. Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1800FTA

Description
Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1800FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1800FTA
Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1800FTA
Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1800FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1800FTA-ND
Chip Resistor - Surface Mount WSL1206R1800FTA-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R1800FTA WSL1206R1800FTA-ND
Product Name Res Metal Strip 1206 180m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details