Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R1500JBA18

Description
150 mOhms ±5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R1500JBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1500JBA18-ND
Chip Resistor - Surface Mount WSL1206R1500JBA18-ND
150 mOhms ±5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 150m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R1500JBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 150m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R1500JBA18
Res Metal Strip 1206 150m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R1500JBA18
Res Metal Strip 1206 150m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 150m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R1500JBA18-ND WSL1206R1500JBA18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 150m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9312FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details