Vishay Precision Group Chip Resistor - Surface Mount WSL1206R1500FTA

Description
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R1500FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1500FTA-ND
Chip Resistor - Surface Mount WSL1206R1500FTA-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1500FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1500FTA
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1500FTA
Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1500FTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1500FTA
Chip Resistor - Surface Mount WSL1206R1500FTA
RES 0.15 OHM 1% 1/4W 1206

RES 0.15 OHM 1% 1/4W 1206

Supplier's Site
Current Sense Resistor, Full Reel; Resistance Vishay - 20C1684 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, Full Reel; Resistance Vishay
20C1684
Current Sense Resistor, Full Reel; Resistance Vishay 20C1684
CURRENT SENSE RESISTOR, FULL REEL; Resistance:0.15ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:1.6mmRoHS Compliant: No

CURRENT SENSE RESISTOR, FULL REEL; Resistance:0.15ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Width:1.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number WSL1206R1500FTA-ND WSL1206R1500FTA WSL1206R1500FTA 20C1684
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 150m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Current Sense Resistor, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details