Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R1500FEB18

Description
RES 0.15 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R1500FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1500FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL1206R1500FEB18CT-ND
RES 0.15 OHM 1% 1/2W 1206

RES 0.15 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1500FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1500FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL1206R1500FEB18TR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1500FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1500FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL1206R1500FEB18DKR-ND
RES 0.15 OHM 1% 1/2W 1206

RES 0.15 OHM 1% 1/2W 1206

Buy Now Datasheet
SMD 0.15 Ohm 2W Resistor - 52-WSL1206R1500FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 2W Resistor
52-WSL1206R1500FEB18
SMD 0.15 Ohm 2W Resistor 52-WSL1206R1500FEB18
Res Metal Strip 1206 0.15 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL1206R1500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEB18 can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.15 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL1206R1500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/2watt .15ohms 1% Learn More - WSL1206R1500FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .15ohms 1% Learn More
WSL1206R1500FEB18
Current Sense Resistors - SMD 1/2watt .15ohms 1% Learn More WSL1206R1500FEB18
Current Sense Resistors - SMD 1/2watt .15ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .15ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSL1206R1500FEB18CT-ND 52-WSL1206R1500FEB18 WSL1206R1500FEB18
Product Name Chip Resistor - Surface Mount SMD 0.15 Ohm 2W Resistor Current Sense Resistors - SMD 1/2watt .15ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC9R1JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176763-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers