Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R1500FEB

Description
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R1500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1500FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R1500FEBCT-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R1500FEBDKR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1500FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R1500FEBTR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.15 Ohm 4W Resistor - 52-WSL1206R1500FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 4W Resistor
52-WSL1206R1500FEB
SMD 0.15 Ohm 4W Resistor 52-WSL1206R1500FEB
Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL1206R1500FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL1206R1500FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R1500FEB
803719-WSL1206R1500FEB
Chip Resistor - Surface Mount - WSL1206R1500FEB 803719-WSL1206R1500FEB
Manufacturer: Vishay Dale Win Source Part Number: 803719-WSL1206R1500F EB Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Element Number of Terminations: 2 Resistance: 150 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 803719-WSL1206R1500FEB
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 150 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Current Sense Resistors - SMD 1/4watt .15ohms 1% Learn More - WSL1206R1500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .15ohms 1% Learn More
WSL1206R1500FEB
Current Sense Resistors - SMD 1/4watt .15ohms 1% Learn More WSL1206R1500FEB
Current Sense Resistors - SMD 1/4watt .15ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .15ohms 1% Learn More

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL1206R1500FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R1500FEB
Resistors - Chip Resistor - Surface Mount WSL1206R1500FEB
RES 0.15 OHM 1% 1/4W 1206

RES 0.15 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-WSL1206R1500FEBCT-ND 52-WSL1206R1500FEB 803719-WSL1206R1500FEB WSL1206R1500FEB WSL1206R1500FEB
Product Name Chip Resistor - Surface Mount SMD 0.15 Ohm 4W Resistor Chip Resistor - Surface Mount - WSL1206R1500FEB Current Sense Resistors - SMD 1/4watt .15ohms 1% Learn More Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers