Vishay Precision Group Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay WSL1206R1500FEA.

Description
CURRENT SENSE RESISTOR, 0.15 OHM, 250 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.15 OHM, 250 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 26AC5228 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
26AC5228
Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 26AC5228
CURRENT SENSE RESISTOR, 0.15 OHM, 250 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.15 OHM, 250 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC5228
Product Name Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details