Vishay Precision Group RES .15 OHM 1/4W 1% 1206 SMD WSL1206R1500FEA

Description
RES .15ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .15ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 1/4W 1% 1206 SMD - WSL1206R1500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1/4W 1% 1206 SMD
WSL1206R1500FEA
RES .15 OHM 1/4W 1% 1206 SMD WSL1206R1500FEA
RES .15ohm 1/4W 1% 1206 SMD

RES .15ohm 1/4W 1% 1206 SMD

Supplier's Site
SMD 0.15 Ohm 0.25W Resistor - 52-WSL1206R1500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15 Ohm 0.25W Resistor
52-WSL1206R1500FEA
SMD 0.15 Ohm 0.25W Resistor 52-WSL1206R1500FEA
1206 Metal Strip Current Sense Resistor, 0.15 Ohm, 1%, 0.25W, SMD Product overview: WSL1206R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 0.15 Ohm, 1%, 0.25W, SMD Product overview: WSL1206R1500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R1500FEA
939090-WSL1206R1500FEA
Chip Resistor - Surface Mount - WSL1206R1500FEA 939090-WSL1206R1500FEA
Manufacturer: Vishay Win Source Part Number: 939090-WSL1206R1500F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.15CT, WSLC-.15DKR, WSLC-.15TR

Manufacturer: Vishay
Win Source Part Number: 939090-WSL1206R1500FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLC-.15CT, WSLC-.15DKR, WSLC-.15TR

Buy Now Datasheet
Surface Mount Resistors - 6836454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836454
Surface Mount Resistors 6836454
Vishay WSL1206R1500FEA

Vishay WSL1206R1500FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.15CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.15CT-ND
Chip Resistor - Surface Mount WSLC-.15CT-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.15TR-ND
Chip Resistor - Surface Mount WSLC-.15TR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.15DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.15DKR-ND
Chip Resistor - Surface Mount WSLC-.15DKR-ND
150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 83R9033 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
83R9033
Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 83R9033
CURRENT SENSE RESISTOR, 0.15 OHM, 250 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.15 OHM, 250 MW,1%, FULL REEL; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 0.15 Ohm, 250Mw, 1%; Resistance Vishay - 57J0429 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 250Mw, 1%; Resistance Vishay
57J0429
Wirewound Resistor, 0.15 Ohm, 250Mw, 1%; Resistance Vishay 57J0429
WIREWOUND RESISTOR, 0.15 OHM, 250mW, 1%; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:3.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 250mW, 1%; Resistance:0.15ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R - 873-WSL1206R1500FEA - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
873-WSL1206R1500FEA
Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R 873-WSL1206R1500FEA
Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1500FEA
Chip Resistor - Surface Mount WSL1206R1500FEA
RES 0.15 OHM 1% 1/4W 1206

RES 0.15 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL1206R1500FEA 52-WSL1206R1500FEA 939090-WSL1206R1500FEA 6836454 WSLC-.15CT-ND 83R9033 57J0429 873-WSL1206R1500FEA WSL1206R1500FEA
Product Name RES .15 OHM 1/4W 1% 1206 SMD SMD 0.15 Ohm 0.25W Resistor Chip Resistor - Surface Mount - WSL1206R1500FEA Surface Mount Resistors Chip Resistor - Surface Mount Current Sense Resistor, 0.15 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay Wirewound Resistor, 0.15 Ohm, 250Mw, 1%; Resistance Vishay Res Metal Strip 1206 0.15 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 0.1900 volts 0.1900 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details