Vishay Intertechnology, Inc. Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R1400FEA18

Description
Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R1400FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R1400FEA18
Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R1400FEA18
Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1400FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1400FEA18-ND
Chip Resistor - Surface Mount WSL1206R1400FEA18-ND
140 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

140 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R1400FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1400FEA18
Chip Resistor - Surface Mount WSL1206R1400FEA18
RES 0.14 OHM 1% 1/2W 1206

RES 0.14 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R1400FEA18 WSL1206R1400FEA18-ND WSL1206R1400FEA18
Product Name Res Metal Strip 1206 140m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9240 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details