Manufacturer: Vishay Dale
Win Source Part Number: 1326172-WSL1206R1300
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 130 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
RoHS Status: RoHS non-compliant
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
130 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.13 OHM 1% 1/4W 1206 Product overview: WSL1206R1300FTB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1300FTB can be used for catalog matching and distributor lookup.
RES 0.13 OHM 1% 1/4W 1206
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1326172-WSL1206R1300FTB | WSL1206R1300FTB | WSL1206R1300FTB-ND | 52-WSL1206R1300FTB | WSL1206R1300FTB |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | 0.13 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 0.2500 watts | 4 watts | 0.2500 watts | 0.2500 watts | |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |