Vishay Intertechnology, Inc. Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1300FEB

Description
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R1300FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R1300FEB
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R1300FEB
Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R1300FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1300FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R1300FEBDKR-ND
RES 0.13 OHM 1% 1/4W 1206

RES 0.13 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1300FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1300FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R1300FEBTR-ND
130 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

130 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1300FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1300FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R1300FEBCT-ND
RES 0.13 OHM 1% 1/4W 1206

RES 0.13 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R1300FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1300FEB
Chip Resistor - Surface Mount WSL1206R1300FEB
RES 0.13 OHM 1% 1/4W 1206

RES 0.13 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R1300FEB 541-WSL1206R1300FEBDKR-ND WSL1206R1300FEB
Product Name Res Metal Strip 1206 130m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details