Res Metal Strip 1206 0.12 Ohm 5% 0.25W(1/4W) ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSL1206R1200JEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.12 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.12 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1200JEA can be used for catalog matching and distributor lookup.
120 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1134310-WSL1206R1200
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 120 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL1206R1200JEA | WSL1206R1200JEA-ND | 1134310-WSL1206R1200JEA |
| Product Name | Automotive SMD 0.12 Ohm 0.25W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Metal Strip | MetalAlloy | |
| Mounting / Packaging | 1206 | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts |
| Standards and Certifications | RoHS |