Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk
100 mOhms ±5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL1206R1000JBA18 | WSL1206R1000JBA18-ND |
| Product Name | Res Metal Strip 1206 100m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 4 watts | 0.5000 watts |
| Configuration | Single Resistor |