Vishay Intertechnology, Inc. SMD Resistor WSL1206R1000FTB

Description
Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL1206R1000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1000FTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL1206R1000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1000FTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSL1206R1000FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL1206R1000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1000FTB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/4watt .1ohms 1% Product overview: WSL1206R1000FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1000FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1000FTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1000FTBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R1000FTBTR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1000FTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1000FTBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R1000FTBDKR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1000FTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1000FTBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R1000FTBCT-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R1000FTB
743183-WSL1206R1000FTB
Chip Resistor - Surface Mount - WSL1206R1000FTB 743183-WSL1206R1000FTB
Manufacturer: Vishay Win Source Part Number: 743183-WSL1206R1000F TB Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 0605 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 743183-WSL1206R1000FTB
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 0605
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Current Sensing Resistors 1/4watt .1ohm 1% - WSL1206R1000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/4watt .1ohm 1%
WSL1206R1000FTB
Current Sensing Resistors 1/4watt .1ohm 1% WSL1206R1000FTB
Current Sensing Resistors 1/4watt .1ohm 1%

Current Sensing Resistors 1/4watt .1ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1000FTB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1000FTB
Chip Resistor - Surface Mount WSL1206R1000FTB
RES 0.1 OHM 1% 1/4W 1206

RES 0.1 OHM 1% 1/4W 1206

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL1206R1000FTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R1000FTB
Resistors - Chip Resistor - Surface Mount WSL1206R1000FTB
RES 0.1 OHM 1% 1/4W 1206

RES 0.1 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSL1206R1000FTB 541-WSL1206R1000FTBTR-ND 743183-WSL1206R1000FTB WSL1206R1000FTB WSL1206R1000FTB WSL1206R1000FTB
Product Name SMD Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL1206R1000FTB Current Sensing Resistors 1/4watt .1ohm 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details