Vishay Intertechnology, Inc. Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R1000FTA

Description
Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R1000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R1000FTA
Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R1000FTA
Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R1000FTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1000FTATR-ND
Chip Resistor - Surface Mount 541-WSL1206R1000FTATR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1000FTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1000FTACT-ND
Chip Resistor - Surface Mount 541-WSL1206R1000FTACT-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R1000FTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R1000FTADKR-ND
Chip Resistor - Surface Mount 541-WSL1206R1000FTADKR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL1206R1000FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R1000FTA
Resistors - Chip Resistor - Surface Mount WSL1206R1000FTA
RES 0.1 OHM 1% 1/4W 1206

RES 0.1 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number WSL1206R1000FTA 541-WSL1206R1000FTATR-ND WSL1206R1000FTA
Product Name Res Metal Strip 1206 100m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers