Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More WSL1206R1000FEK18

Description
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More - WSL1206R1000FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More
WSL1206R1000FEK18
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More WSL1206R1000FEK18
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1000FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1000FEK18-ND
Chip Resistor - Surface Mount WSL1206R1000FEK18-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R1000FEK18 WSL1206R1000FEK18-ND
Product Name Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details