Vishay Precision Group Metal Strip Resistor, 0.1Ohm, 1%, 1206, Full Reel; Resistance Vishay WSL1206R1000FEA.

Description
METAL STRIP RESISTOR, 0.1OHM, 1%, 1206, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet
Description
METAL STRIP RESISTOR, 0.1OHM, 1%, 1206, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Strip Resistor, 0.1Ohm, 1%, 1206, Full Reel; Resistance Vishay - 26AC5227 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 1206, Full Reel; Resistance Vishay
26AC5227
Metal Strip Resistor, 0.1Ohm, 1%, 1206, Full Reel; Resistance Vishay 26AC5227
METAL STRIP RESISTOR, 0.1OHM, 1%, 1206, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 1206, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC5227
Product Name Metal Strip Resistor, 0.1Ohm, 1%, 1206, Full Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details