100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
1206 Metal Strip Resistor, 0.1 Ohm, 1%, 0.25W, SMD Product overview: WSL1206R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R1000FEA can be used for catalog matching and distributor lookup.
RES 0.1 OHM 1% 1/4W 1206
CURRENT SENSE RESISTOR, 0.1 OHM, 250mW, 1%; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.1 ohm, 250 mW, - 1%, 150 mV RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.1OHM, 1%, 1206, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | WSLC-.10TR-ND | 52-WSL1206R1000FEA | WSL1206R1000FEA | 6836451 | 6836451P | WSL1206R1000FEA | 57J0997 | 98K3003 | 18X4706 |
| Product Name | Chip Resistor - Surface Mount | SMD 0.1 Ohm 0.25W Resistor | WSL1206R1000FEA | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Current Sense Resistor, 0.1 Ohm, 250Mw, 1%; Resistance Vishay | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.1 Ohm, 250 Mw, 1%, 150 Mv Rohs Compliant Vishay | Metal Strip Resistor, 0.1Ohm, 1%, 1206, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | ||||||
| Technology / Construction | MetalAlloy | Metal strip | MetalAlloy; Metal Strip | MetalAlloy | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | 1206; 1206 | 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms | 0.1000 ohms | 0.1000 ohms |