Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R1000FBA18

Description
100 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
100 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R1000FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R1000FBA18-ND
Chip Resistor - Surface Mount WSL1206R1000FBA18-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More - WSL1206R1000FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More
WSL1206R1000FBA18
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More WSL1206R1000FBA18
Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R1000FBA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R1000FBA18
Chip Resistor - Surface Mount WSL1206R1000FBA18
RES 0.1 OHM 1% 1/2W 1206

RES 0.1 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R1000FBA18-ND WSL1206R1000FBA18 WSL1206R1000FBA18
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2watt .1ohms 1% Learn More Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details