Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0910FTA

Description
91 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
91 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0910FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0910FTA-ND
Chip Resistor - Surface Mount WSL1206R0910FTA-ND
91 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

91 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 91m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0910FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 91m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0910FTA
Res Metal Strip 1206 91m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0910FTA
Res Metal Strip 1206 91m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 91m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0910FTA-ND WSL1206R0910FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 91m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0910 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details