Vishay Intertechnology, Inc. WSL1206R0900FEK WSL1206R0900FEK

Description
WSL1206R0900FEK
Request a Quote Datasheet
Description
WSL1206R0900FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL1206R0900FEK - WSL1206R0900FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL1206R0900FEK
WSL1206R0900FEK
WSL1206R0900FEK WSL1206R0900FEK
WSL1206R0900FEK

WSL1206R0900FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0900FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0900FEK-ND
Chip Resistor - Surface Mount WSL1206R0900FEK-ND
90 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0900FEK WSL1206R0900FEK-ND
Product Name WSL1206R0900FEK Chip Resistor - Surface Mount
Mounting / Packaging 1206
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details