Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0900FEA

Description
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLC-.09DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.09DKR-ND
Chip Resistor - Surface Mount WSLC-.09DKR-ND
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.09TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.09TR-ND
Chip Resistor - Surface Mount WSLC-.09TR-ND
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.09CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.09CT-ND
Chip Resistor - Surface Mount WSLC-.09CT-ND
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .09 OHM 1/4W 1% 1206 SMD - WSL1206R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 1/4W 1% 1206 SMD
WSL1206R0900FEA
RES .09 OHM 1/4W 1% 1206 SMD WSL1206R0900FEA
RES .09ohm 1/4W 1% 1206 SMD

RES .09ohm 1/4W 1% 1206 SMD

Supplier's Site
Current Sense Resistor, 0.09 Ohm, 250 Mw,1%; Resistance Vishay - 77R9735 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.09 Ohm, 250 Mw,1%; Resistance Vishay
77R9735
Current Sense Resistor, 0.09 Ohm, 250 Mw,1%; Resistance Vishay 77R9735
CURRENT SENSE RESISTOR, 0.09 OHM, 250 MW,1%; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.09 OHM, 250 MW,1%; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.09Ohm, 1%, 1206, Full Reel; Resistance Vishay - 18X4705 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.09Ohm, 1%, 1206, Full Reel; Resistance Vishay
18X4705
Res, Metal Strip, 0.09Ohm, 1%, 1206, Full Reel; Resistance Vishay 18X4705
RES, METAL STRIP, 0.09OHM, 1%, 1206, FULL REEL; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.09OHM, 1%, 1206, FULL REEL; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLC-.09DKR-ND WSL1206R0900FEA 77R9735 18X4705
Product Name Chip Resistor - Surface Mount RES .09 OHM 1/4W 1% 1206 SMD Current Sense Resistor, 0.09 Ohm, 250 Mw,1%; Resistance Vishay Res, Metal Strip, 0.09Ohm, 1%, 1206, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details