Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
82 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.082 OHM 1% 1/4W 1206
RES 0.082 OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL1206R0820FEB | 541-WSL1206R0820FEBTR-ND |
| Product Name | Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |