Vishay Intertechnology, Inc. Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0820FEA

Description
Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0820FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0820FEA
Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0820FEA
Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.082 Ohm 4W Resistor - 52-WSL1206R0820FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.082 Ohm 4W Resistor
52-WSL1206R0820FEA
SMD 0.082 Ohm 4W Resistor 52-WSL1206R0820FEA
Res Metal Strip 1206 0.082 Ohm 1% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0820FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0820FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.082 Ohm 1% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0820FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.082 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.082 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0820FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0820FEA
939089-WSL1206R0820FEA
Chip Resistor - Surface Mount - WSL1206R0820FEA 939089-WSL1206R0820FEA
Manufacturer: Vishay Win Source Part Number: 939089-WSL1206R0820F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 82 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939089-WSL1206R0820FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 82 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now
Chip Resistor - Surface Mount - WSL1206R0820FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0820FEA-ND
Chip Resistor - Surface Mount WSL1206R0820FEA-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

82 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0820FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0820FEA
Chip Resistor - Surface Mount WSL1206R0820FEA
RES 0.082 OHM 1% 1/4W 1206

RES 0.082 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL1206R0820FEA 52-WSL1206R0820FEA 939089-WSL1206R0820FEA WSL1206R0820FEA-ND WSL1206R0820FEA
Product Name Res Metal Strip 1206 82m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R SMD 0.082 Ohm 4W Resistor Chip Resistor - Surface Mount - WSL1206R0820FEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Resistance Range 0.0820 ohms 0.0820 ohms 8.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers