Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More WSL1206R0800FEB18

Description
Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More - WSL1206R0800FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More
WSL1206R0800FEB18
Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More WSL1206R0800FEB18
Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0800FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0800FEB18-ND
Chip Resistor - Surface Mount WSL1206R0800FEB18-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0800FEB18 WSL1206R0800FEB18-ND
Product Name Current Sense Resistors - SMD 1/2watt .08ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details