Vishay Precision Group Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0800FEB

Description
Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0800FEB
Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0800FEB
Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R0800FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0800FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0800FEBDKR-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0800FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0800FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0800FEBTR-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0800FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0800FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0800FEBCT-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.08 Ohm, 250 Mw, 1%, 140 Mv Rohs Compliant Vishay - 98K3001 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.08 Ohm, 250 Mw, 1%, 140 Mv Rohs Compliant Vishay
98K3001
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.08 Ohm, 250 Mw, 1%, 140 Mv Rohs Compliant Vishay 98K3001
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.08 ohm, 250 mW, - 1%, 140 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.08 ohm, 250 mW, - 1%, 140 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL1206R0800FEB 541-WSL1206R0800FEBDKR-ND 98K3001
Product Name Res Metal Strip 1206 80m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.08 Ohm, 250 Mw, 1%, 140 Mv Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details