Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0800FEA18

Description
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10065-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10065-1-ND
Chip Resistor - Surface Mount 541-10065-1-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10065-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10065-2-ND
Chip Resistor - Surface Mount 541-10065-2-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10065-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10065-6-ND
Chip Resistor - Surface Mount 541-10065-6-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0800FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0800FEA18
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0800FEA18
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Res, 0R08, 0.5W, 1206, Metal Strip Rohs Compliant Vishay - 14AJ2820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R08, 0.5W, 1206, Metal Strip Rohs Compliant Vishay
14AJ2820
Res, 0R08, 0.5W, 1206, Metal Strip Rohs Compliant Vishay 14AJ2820
RES, 0R08, 0.5W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R08, 0.5W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10065-1-ND WSL1206R0800FEA18 14AJ2820
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Res, 0R08, 0.5W, 1206, Metal Strip Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567487 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details