Vishay Intertechnology, Inc. Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL1206R0800FBA18

Description
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk - WSL1206R0800FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk
WSL1206R0800FBA18
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk WSL1206R0800FBA18
Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0800FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0800FBA18-ND
Chip Resistor - Surface Mount WSL1206R0800FBA18-ND
80 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0800FBA18 WSL1206R0800FBA18-ND
Product Name Res Metal Strip 1206 80m Ohm 1% 1/2W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD823JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details