75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
75 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0750FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0750FEA18
Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .075ohms 1% High Power Learn More
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-10321-2-ND | 52-WSL1206R0750FEA18 | WSL1206R0750FEA18 |
| Product Name | Chip Resistor - Surface Mount | SMD 0.5 W 0.075 ohm Resistor | Vishay/DaleCurrent Sense Resistors - SMD 1/2watt .075ohms 1% High Power Learn More |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0750 ohms | 0.0750 ohms | 0.0750 ohms |