Vishay Precision Group Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0700FTA

Description
Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0700FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0700FTA
Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0700FTA
Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0700FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0700FTA-ND
Chip Resistor - Surface Mount WSL1206R0700FTA-ND
70 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor,metal Alloy,0.07Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay - 20C1649 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.07Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay
20C1649
Resistor,metal Alloy,0.07Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay 20C1649
Resistor,Metal Alloy,0.07Ohms,1+/-% Tol,-75,75ppm-TC,120 6-Case RoHS Compliant: No

Resistor,Metal Alloy,0.07Ohms,1+/-% Tol,-75,75ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL1206R0700FTA WSL1206R0700FTA-ND 20C1649
Product Name Res Metal Strip 1206 70m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Resistor,metal Alloy,0.07Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567533P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details