Current Sense Resistors - SMD 1/2watt .07ohms 1% Product overview: WSL1206R0700FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0700FEB18
Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More
RES 0.07 OHM 1% 1/2W 1206
70 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.07 OHM 1% 1/2W 1206
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSL1206R0700FEB18 | WSL1206R0700FEB18 | 541-WSL1206R0700FEB18CT-ND |
| Product Name | SMD Resistor | Current Sense Resistors - SMD 1/2watt .07ohms 1% Learn More | Chip Resistor - Surface Mount |
| Resistance Range | 0.0700 ohms | 0.0700 ohms | 0.0700 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |