Vishay Intertechnology, Inc. Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0700FEA18

Description
Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0700FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0700FEA18
Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0700FEA18
Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10063-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10063-2-ND
Chip Resistor - Surface Mount 541-10063-2-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10063-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10063-6-ND
Chip Resistor - Surface Mount 541-10063-6-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10063-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10063-1-ND
Chip Resistor - Surface Mount 541-10063-1-ND
70 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0700FEA18 541-10063-2-ND
Product Name Res Metal Strip 1206 70m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP6R20FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers