Vishay Precision Group Chip Resistor - Surface Mount - WSL1206R0700FEA WSL1206R0700FEA

Description
Manufacturer: Vishay Win Source Part Number: 939088-WSL1206R0700F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.07TR, WSLC-.07CT, WSLC-.07DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 939088-WSL1206R0700F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.07TR, WSLC-.07CT, WSLC-.07DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0700FEA
939088-WSL1206R0700FEA
Chip Resistor - Surface Mount - WSL1206R0700FEA 939088-WSL1206R0700FEA
Manufacturer: Vishay Win Source Part Number: 939088-WSL1206R0700F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLC-.07TR, WSLC-.07CT, WSLC-.07DKR

Manufacturer: Vishay
Win Source Part Number: 939088-WSL1206R0700FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLC-.07TR, WSLC-.07CT, WSLC-.07DKR

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.07CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.07CT-ND
Chip Resistor - Surface Mount WSLC-.07CT-ND
70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.07TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.07TR-ND
Chip Resistor - Surface Mount WSLC-.07TR-ND
70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.07DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.07DKR-ND
Chip Resistor - Surface Mount WSLC-.07DKR-ND
70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836445
Surface Mount Resistors 6836445
Vishay WSL1206R0700FEA

Vishay WSL1206R0700FEA

Supplier's Site
Surface Mount Resistors - 1693227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693227
Surface Mount Resistors 1693227
Vishay WSL1206R0700FEA

Vishay WSL1206R0700FEA

Supplier's Site
SMD 0.07 Ohm 0.25W Resistor - 52-WSL1206R0700FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.07 Ohm 0.25W Resistor
52-WSL1206R0700FEA
SMD 0.07 Ohm 0.25W Resistor 52-WSL1206R0700FEA
1206 Metal Strip Current Sense Resistor, 0.07 Ohm, 1%, 0.25W, SMD Product overview: WSL1206R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.07 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.07 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0700FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 0.07 Ohm, 1%, 0.25W, SMD Product overview: WSL1206R0700FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.07 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.07 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0700FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .07 OHM 1/4W 1% 1206 SMD - WSL1206R0700FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 1/4W 1% 1206 SMD
WSL1206R0700FEA
RES .07 OHM 1/4W 1% 1206 SMD WSL1206R0700FEA
RES .07ohm 1/4W 1% 1206 SMD

RES .07ohm 1/4W 1% 1206 SMD

Supplier's Site
Wirewound Resistor, 0.07 Ohm, 250Mw, 1%; Resistance Vishay - 50M0469 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.07 Ohm, 250Mw, 1%; Resistance Vishay
50M0469
Wirewound Resistor, 0.07 Ohm, 250Mw, 1%; Resistance Vishay 50M0469
WIREWOUND RESISTOR, 0.07 OHM, 250mW, 1%; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.07 OHM, 250mW, 1%; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Current Sense Resistor, 0.07 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 83R9031 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.07 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
83R9031
Current Sense Resistor, 0.07 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 83R9031
CURRENT SENSE RESISTOR, 0.07 OHM, 250 MW,1%, FULL REEL; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.07 OHM, 250 MW,1%, FULL REEL; Resistance:0.07ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 939088-WSL1206R0700FEA WSLC-.07CT-ND 6836445 52-WSL1206R0700FEA WSL1206R0700FEA 50M0469 83R9031
Product Name Chip Resistor - Surface Mount - WSL1206R0700FEA Chip Resistor - Surface Mount Surface Mount Resistors SMD 0.07 Ohm 0.25W Resistor RES .07 OHM 1/4W 1% 1206 SMD Wirewound Resistor, 0.07 Ohm, 250Mw, 1%; Resistance Vishay Current Sense Resistor, 0.07 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy; Wirewound MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details