Manufacturer: Vishay
Win Source Part Number: 903379-WSL1206R0680F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10062-2-ND, 541-10062-6, 541-WSL1206R0680FEAT
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.068 OHM 1% 1/4W 1206 Product overview: WSL1206R0680FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.068 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0680FEA can be used for catalog matching and distributor lookup.
Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
RES, 0R068, 0.25W, 1206, METAL STRIP ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 903379-WSL1206R0680FEA | 541-WSL1206R0680FEATR-ND | 52-WSL1206R0680FEA | WSL1206R0680FEA | 14AJ2819 |
| Product Name | Chip Resistor - Surface Mount - WSL1206R0680FEA | Chip Resistor - Surface Mount | 0.068 OHM 4W Resistor | Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R | Res, 0R068, 0.25W, 1206, Metal Strip Rohs Compliant Vishay |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | ||||
| Technology / Construction | MetalAlloy | Metal Strip | |||
| Mounting / Packaging | 1206; 1206 | 1206 (3216 Metric) | Surface Mount Technology (SMT / SMD); 1206 | 1206 |