Vishay Precision Group WSL1206R0670FEK WSL1206R0670FEK

Description
WSL1206R0670FEK
Request a Quote Datasheet
Description
WSL1206R0670FEK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSL1206R0670FEK - WSL1206R0670FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
WSL1206R0670FEK
WSL1206R0670FEK
WSL1206R0670FEK WSL1206R0670FEK
WSL1206R0670FEK

WSL1206R0670FEK

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0670FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0670FEK-ND
Chip Resistor - Surface Mount WSL1206R0670FEK-ND
67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.067 Ohm, 250Mw, 1%; Resistance Vishay - 65K4058 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.067 Ohm, 250Mw, 1%; Resistance Vishay
65K4058
Current Sense Resistor, 0.067 Ohm, 250Mw, 1%; Resistance Vishay 65K4058
CURRENT SENSE RESISTOR, 0.067 OHM, 250mW, 1%; Resistance:0.067ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.067 OHM, 250mW, 1%; Resistance:0.067ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSL1206R0670FEK WSL1206R0670FEK-ND 65K4058
Product Name WSL1206R0670FEK Chip Resistor - Surface Mount Current Sense Resistor, 0.067 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.0670 ohms 0.0670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details