Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0670FEA

Description
67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0670FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0670FEA-ND
Chip Resistor - Surface Mount WSL1206R0670FEA-ND
67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0670FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0670FEA
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0670FEA
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0670FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0670FEA
Chip Resistor - Surface Mount WSL1206R0670FEA
RES 0.067 OHM 1% 1/4W 1206

RES 0.067 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R0670FEA-ND WSL1206R0670FEA WSL1206R0670FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Resistance Range 0.0670 ohms 0.0670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details