Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .06ohms 5% WSL1206R0600JEA

Description
Current Sense Resistors - SMD 1/4watt .06ohms 5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .06ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .06ohms 5% - WSL1206R0600JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .06ohms 5%
WSL1206R0600JEA
Current Sense Resistors - SMD 1/4watt .06ohms 5% WSL1206R0600JEA
Current Sense Resistors - SMD 1/4watt .06ohms 5%

Current Sense Resistors - SMD 1/4watt .06ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0600JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0600JEA-ND
Chip Resistor - Surface Mount WSL1206R0600JEA-ND
60 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0600JEA WSL1206R0600JEA-ND
Product Name Current Sense Resistors - SMD 1/4watt .06ohms 5% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0600 ohms 0.0600 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details