Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More WSL1206R0600FEB18

Description
Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More - WSL1206R0600FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More
WSL1206R0600FEB18
Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More WSL1206R0600FEB18
Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL1206R0600FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0600FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL1206R0600FEB18TR-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0600FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0600FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL1206R0600FEB18CT-ND
RES 0.06 OHM 1% 1/2W 1206

RES 0.06 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0600FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0600FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0600FEB18DKR-ND
RES 0.06 OHM 1% 1/2W 1206

RES 0.06 OHM 1% 1/2W 1206

Buy Now Datasheet
Res Metal Strip 1206 60MilliOhm 1% 1/4W ±75ppm/°C Molded T/R Product overview: WSL1206R0600FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0600FEB18 can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 60MilliOhm 1% 1/4W ±75ppm/°C Molded T/R Product overview: WSL1206R0600FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0600FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL1206R0600FEB18 541-WSL1206R0600FEB18TR-ND 52-WSL1206R0600FEB18
Product Name Current Sense Resistors - SMD 1/2watt .06ohms 1% Learn More Chip Resistor - Surface Mount 4W Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details