Vishay Intertechnology, Inc. Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0600FEA18

Description
Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0600FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0600FEA18
Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0600FEA18
Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10320-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10320-1-ND
Chip Resistor - Surface Mount 541-10320-1-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10320-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10320-2-ND
Chip Resistor - Surface Mount 541-10320-2-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10320-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10320-6-ND
Chip Resistor - Surface Mount 541-10320-6-ND
60 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0600FEA18 541-10320-1-ND
Product Name Res Metal Strip 1206 60m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details