Vishay Precision Group SMD 4W Resistor WSL1206R0600FEA

Description
1206 Metal Strip Resistor 60mR 1% 1/4W SMD Product overview: WSL1206R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0600FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Metal Strip Resistor 60mR 1% 1/4W SMD Product overview: WSL1206R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0600FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-WSL1206R0600FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-WSL1206R0600FEA
SMD 4W Resistor 52-WSL1206R0600FEA
1206 Metal Strip Resistor 60mR 1% 1/4W SMD Product overview: WSL1206R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0600FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Resistor 60mR 1% 1/4W SMD Product overview: WSL1206R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0600FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .06 OHM 1/4W 1% 1206 SMD - WSL1206R0600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .06 OHM 1/4W 1% 1206 SMD
WSL1206R0600FEA
RES .06 OHM 1/4W 1% 1206 SMD WSL1206R0600FEA
RES .06ohm 1/4W 1% 1206 SMD

RES .06ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1375259-WSL1206R0600FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375259-WSL1206R0600FEA
Resistors - Chip Resistor - Surface Mount 1375259-WSL1206R0600FEA
Win Source Part Number: 1375259-WSL1206R0600 FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSL Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 60 mOhms Power (Watts): 0.25W, 1/4W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375259-WSL1206R0600FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 60 mOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.06DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.06DKR-ND
Chip Resistor - Surface Mount WSLC-.06DKR-ND
60 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.06CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.06CT-ND
Chip Resistor - Surface Mount WSLC-.06CT-ND
60 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.06TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.06TR-ND
Chip Resistor - Surface Mount WSLC-.06TR-ND
60 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0600FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0600FEA
Chip Resistor - Surface Mount WSL1206R0600FEA
RES 0.06 OHM 1% 1/4W 1206

RES 0.06 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor - 31385213 - Radwell International
Willingboro, NJ, United States
Resistor
31385213
Resistor 31385213
(PRICE/TC) SMD CURRENT SENSE RESISTORS, AEC-Q200 WSL SERIES, 0.06 OHM, 250 MW, - 1%, 120 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) SMD CURRENT SENSE RESISTORS, AEC-Q200 WSL SERIES, 0.06 OHM, 250 MW, - 1%, 120 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Sense Resistor, 0.06 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 77R9691 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.06 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
77R9691
Current Sense Resistor, 0.06 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 77R9691
CURRENT SENSE RESISTOR, 0.06 OHM, 250 MW,1%, FULL REEL; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.06 OHM, 250 MW,1%, FULL REEL; Resistance:0.06ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.06 Ohm, 250 Mw, 1%, 120 Mv Rohs Compliant Vishay - 98K2999 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.06 Ohm, 250 Mw, 1%, 120 Mv Rohs Compliant Vishay
98K2999
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.06 Ohm, 250 Mw, 1%, 120 Mv Rohs Compliant Vishay 98K2999
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.06 ohm, 250 mW, - 1%, 120 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.06 ohm, 250 mW, - 1%, 120 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-WSL1206R0600FEA WSL1206R0600FEA 1375259-WSL1206R0600FEA WSLC-.06DKR-ND WSL1206R0600FEA 31385213 77R9691 98K2999
Product Name SMD 4W Resistor RES .06 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor Current Sense Resistor, 0.06 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.06 Ohm, 250 Mw, 1%, 120 Mv Rohs Compliant Vishay
Resistance Range 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms 0.0600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.1200 volts
Operating AC Voltage 0.1200 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details