Vishay Intertechnology, Inc. Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0590FEA

Description
Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0590FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0590FEA
Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0590FEA
Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0590FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0590FEA-ND
Chip Resistor - Surface Mount WSL1206R0590FEA-ND
59 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

59 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0590FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0590FEA
Chip Resistor - Surface Mount WSL1206R0590FEA
RES 0.059 OHM 1% 1/4W 1206

RES 0.059 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL1206R0590FEA WSL1206R0590FEA-ND WSL1206R0590FEA
Product Name Res Metal Strip 1206 59m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers