Vishay Intertechnology, Inc. Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0530FEK

Description
Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0530FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0530FEK
Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0530FEK
Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0530FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0530FEK-ND
Chip Resistor - Surface Mount WSL1206R0530FEK-ND
53 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

53 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0530FEK WSL1206R0530FEK-ND
Product Name Res Metal Strip 1206 53m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details