Vishay Intertechnology, Inc. Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0510FEA

Description
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0510FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0510FEA
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0510FEA
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0510FEA
806146-WSL1206R0510FEA
Chip Resistor - Surface Mount - WSL1206R0510FEA 806146-WSL1206R0510FEA
Manufacturer: Vishay Dale Win Source Part Number: 806146-WSL1206R0510F EA Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Element Number of Terminations: 2 Resistance: 51 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 806146-WSL1206R0510FEA
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 51 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - WSL1206R0510FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0510FEA-ND
Chip Resistor - Surface Mount WSL1206R0510FEA-ND
51 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

51 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.25 W 0.051 ohm Resistor - 52-WSL1206R0510FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.051 ohm Resistor
52-WSL1206R0510FEA
SMD 0.25 W 0.051 ohm Resistor 52-WSL1206R0510FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.051 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0510FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.051 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.051 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0510FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.051 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0510FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.051 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.051 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0510FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL1206R0510FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0510FEA
Chip Resistor - Surface Mount WSL1206R0510FEA
RES 0.051 OHM 1% 1/4W 1206

RES 0.051 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSL1206R0510FEA 806146-WSL1206R0510FEA WSL1206R0510FEA-ND 52-WSL1206R0510FEA WSL1206R0510FEA
Product Name Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL1206R0510FEA Chip Resistor - Surface Mount SMD 0.25 W 0.051 ohm Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Resistance Range 0.0510 ohms 0.0510 ohms 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details